The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.
Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by inrush currents. It will de-energize when the monitored AC current is below the drop-out setting.
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | COP05A62 |
| Product Name | Current Monitor Relay - COP Series |
| Current Sensitive Relay | Over-Current Protection |
| Protective Functions | Time Delay |
| Features | Automatic Reset; Programmable Time Delay; Visual Indicator |
| Approvals | UL, RU |