Macromatic Industrial Controls, Inc. Current Monitor Relay - COP Series COP01A28

Description
The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by inrush currents. It will de-energize when the monitored AC current is below the drop-out setting.
Description
The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by inrush currents. It will de-energize when the monitored AC current is below the drop-out setting.

Suppliers

Company
Product
Description
Supplier Links
Current Monitor Relay - COP Series - COP01A28 - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Current Monitor Relay - COP Series
COP01A28
Current Monitor Relay - COP Series COP01A28
The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by inrush currents. It will de-energize when the monitored AC current is below the drop-out setting.

The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.

Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds. This delay prevents nuisance tripping caused by inrush currents. It will de-energize when the monitored AC current is below the drop-out setting.

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number COP01A28
Product Name Current Monitor Relay - COP Series
Current Sensitive Relay Over-Current Protection
Protective Functions Time Delay
Features Automatic Reset; Programmable Time Delay; Visual Indicator
Approvals UL, RU
Unlock Full Specs
to access all available technical data

Similar Products

Safety-monitoring module - SRB101EXI - safety relay modules - intrinsically safe - SRB101EXI - SRB101EXi-1R -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Monitoring Relays - 628900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details
Type 55.32 - General purpose relay 10A - 553282405030 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details