Macromatic Industrial Controls, Inc. Relay;E-Mech;Current Monitor;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;CO Series COKP01A62

Description
Current Monitor Relays monitor AC single-phase currents for over or under current conditions. A separate 120 VAC input (supply) voltage is required to power these units. Three current ranges are available: 0.1-1 A; 0.5-5 A; and 1-10 A. An external current transformer may be used to extend the range of these products. The drop-out current setting is adjustable from 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds and will de-energize when the monitored current is below the drop-out setting. Features: Monitors AC Single-Phase Currents Three Separate Current Monitoring Ranges Covering 0.1-10 Amperes External CT Can Be Used to Extend Ranges Standard 8-Pin SPDT Octal Socket Mounting Specifications: SPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28°C to +55°C
Description
Current Monitor Relays monitor AC single-phase currents for over or under current conditions. A separate 120 VAC input (supply) voltage is required to power these units. Three current ranges are available: 0.1-1 A; 0.5-5 A; and 1-10 A. An external current transformer may be used to extend the range of these products. The drop-out current setting is adjustable from 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds and will de-energize when the monitored current is below the drop-out setting. Features: Monitors AC Single-Phase Currents Three Separate Current Monitoring Ranges Covering 0.1-10 Amperes External CT Can Be Used to Extend Ranges Standard 8-Pin SPDT Octal Socket Mounting Specifications: SPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28°C to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Current Monitor;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;CO Series - 70175140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Current Monitor;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;CO Series
70175140
Relay;E-Mech;Current Monitor;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;CO Series 70175140
Current Monitor Relays monitor AC single-phase currents for over or under current conditions. A separate 120 VAC input (supply) voltage is required to power these units. Three current ranges are available: 0.1-1 A; 0.5-5 A; and 1-10 A. An external current transformer may be used to extend the range of these products. The drop-out current setting is adjustable from 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds and will de-energize when the monitored current is below the drop-out setting. Features: Monitors AC Single-Phase Currents Three Separate Current Monitoring Ranges Covering 0.1-10 Amperes External CT Can Be Used to Extend Ranges Standard 8-Pin SPDT Octal Socket Mounting Specifications: SPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28°C to +55°C

Current Monitor Relays monitor AC single-phase currents for over or under current conditions. A separate 120 VAC input (supply) voltage is required to power these units. Three current ranges are available: 0.1-1 A; 0.5-5 A; and 1-10 A. An external current transformer may be used to extend the range of these products. The drop-out current setting is adjustable from 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10 seconds and will de-energize when the monitored current is below the drop-out setting.
Features:

  • Monitors AC Single-Phase Currents
  • Three Separate Current Monitoring Ranges Covering 0.1-10 Amperes
  • External CT Can Be Used to Extend Ranges
  • Standard 8-Pin SPDT Octal Socket Mounting
    Specifications:
  • SPDT 10 A @ 240 VAC/30 VDC
  • Dimensions: 1.7" × 2.4" × 3.5"
  • Temperature: –28°C to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70175140
Product Name Relay;E-Mech;Current Monitor;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;CO Series
Unlock Full Specs
to access all available technical data

Similar Products

SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details