Macromatic Industrial Controls, Inc. Current Monitor Relay - CMP Series CMP05A68

Description
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).
Description
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

Suppliers

Company
Product
Description
Supplier Links
Current Monitor Relay - CMP Series - CMP05A68 - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Current Monitor Relay - CMP Series
CMP05A68
Current Monitor Relay - CMP Series CMP05A68
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.

Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CMP05A68
Product Name Current Monitor Relay - CMP Series
Current Sensitive Relay Over-Current Protection; Undercurrent
Protective Functions Time Delay
Features Automatic Reset; Visual Indicator
Approvals UL, RU
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553291100020 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 7943951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details