Macromatic Industrial Controls, Inc. Current Monitor Relay - CMP Series CMKP10A22

Description
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).
Description
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

Suppliers

Company
Product
Description
Supplier Links
Current Monitor Relay - CMP Series - CMKP10A22 - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Current Monitor Relay - CMP Series
CMKP10A22
Current Monitor Relay - CMP Series CMKP10A22
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes.

Choose between a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC current is below the drop-out setting. The time delay on both pick-up and drop-out is fixed at 100ms (for products with adjustable time delay on pick-up, see COP Series; for adjustable time delay on drop-out, see CUP Series).

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CMKP10A22
Product Name Current Monitor Relay - CMP Series
Current Sensitive Relay Over-Current Protection; Undercurrent
Protective Functions Time Delay
Features Automatic Reset; Visual Indicator
Approvals UL, RU
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.61 - MasterPLUS - EMR Relay interface module - 396100065060 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CSA, cRUus, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1R -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Signal Relays - 1393802-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details