Macromatic Industrial Controls, Inc. Duplex Alternating Relays for 3 Switch Applications - ARP Series ARP120A8

Description
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit This reduces the cost of the panel by saving space, reducing the number of components, and minimizing assembly labor Offers Sequence On - Simultaneous OFF (S.O.S.O.) Operation--see below for additional information Protects against failure of the STOP & LEAD switches--if both switches fail, the two pump motors will be energized simultaneously when the LAG switch closes An optional three position selector switch is offered to alternate the two loads as normal, or lock the relay to always operate the same load first each time. In this manner, a load that has fewer hours of operation than the other load could be used more often in an effort to eventually balance the run time of both loads.
Description
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit This reduces the cost of the panel by saving space, reducing the number of components, and minimizing assembly labor Offers Sequence On - Simultaneous OFF (S.O.S.O.) Operation--see below for additional information Protects against failure of the STOP & LEAD switches--if both switches fail, the two pump motors will be energized simultaneously when the LAG switch closes An optional three position selector switch is offered to alternate the two loads as normal, or lock the relay to always operate the same load first each time. In this manner, a load that has fewer hours of operation than the other load could be used more often in an effort to eventually balance the run time of both loads.

Suppliers

Company
Product
Description
Supplier Links
Duplex Alternating Relays for 3 Switch Applications - ARP Series - ARP120A8 - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Duplex Alternating Relays for 3 Switch Applications - ARP Series
ARP120A8
Duplex Alternating Relays for 3 Switch Applications - ARP Series ARP120A8
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit This reduces the cost of the panel by saving space, reducing the number of components, and minimizing assembly labor Offers Sequence On - Simultaneous OFF (S.O.S.O.) Operation--see below for additional information Protects against failure of the STOP & LEAD switches--if both switches fail, the two pump motors will be energized simultaneously when the LAG switch closes An optional three position selector switch is offered to alternate the two loads as normal, or lock the relay to always operate the same load first each time. In this manner, a load that has fewer hours of operation than the other load could be used more often in an effort to eventually balance the run time of both loads.

Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units:

  • Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit
  • This reduces the cost of the panel by saving space, reducing the number of components, and minimizing assembly labor
  • Offers Sequence On - Simultaneous OFF (S.O.S.O.) Operation--see below for additional information
  • Protects against failure of the STOP & LEAD switches--if both switches fail, the two pump motors will be energized simultaneously when the LAG switch closes

An optional three position selector switch is offered to alternate the two loads as normal, or lock the relay to always operate the same load first each time. In this manner, a load that has fewer hours of operation than the other load could be used more often in an effort to eventually balance the run time of both loads.

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Electromechanical Relays
Product Number ARP120A8
Product Name Duplex Alternating Relays for 3 Switch Applications - ARP Series
Relay Type General
Mounting Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers