Macromatic Industrial Controls, Inc. Duplex Alternating Relays - ARP Series ARP120A2R

Description
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other isolated contact. Each time the initiating switch is opened, the output relay contacts will change state, thus alternating the two loads. Two LED indicators show the status of the output relay. Cross-wired alternating relays are also used where additional capacity is required in case of excess load requirements. Not only will this version alternate between two loads, but it also allows both loads to run simultaneously when the lead and lag switches are closed, thus providing a way for both loads to operate when running just one does not provide enough capacity. Duplex Alternating Relays are available in three output configurations: SPDT, DPDT and DPDT cross-wired. See KnowledgeBase Article for more information. Each version is available with an optional three position selector switch. This allows the unit to alternate the two loads as normal, or lock the relay to one load or the other. By locking the Alternating Relay to one load, the other load can be removed for service without rewiring the first load for continuous operation. In addition, on cross-wired versions, locking a load to always operate first allows the user to balance the run time of both loads if one load has fewer hours of operation than the other. The selector switch has a low profile to prevent any accidental changes in status.
Datasheet
Description
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other isolated contact. Each time the initiating switch is opened, the output relay contacts will change state, thus alternating the two loads. Two LED indicators show the status of the output relay. Cross-wired alternating relays are also used where additional capacity is required in case of excess load requirements. Not only will this version alternate between two loads, but it also allows both loads to run simultaneously when the lead and lag switches are closed, thus providing a way for both loads to operate when running just one does not provide enough capacity. Duplex Alternating Relays are available in three output configurations: SPDT, DPDT and DPDT cross-wired. See KnowledgeBase Article for more information. Each version is available with an optional three position selector switch. This allows the unit to alternate the two loads as normal, or lock the relay to one load or the other. By locking the Alternating Relay to one load, the other load can be removed for service without rewiring the first load for continuous operation. In addition, on cross-wired versions, locking a load to always operate first allows the user to balance the run time of both loads if one load has fewer hours of operation than the other. The selector switch has a low profile to prevent any accidental changes in status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Alternating Relays - ARP Series - ARP120A2R - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Duplex Alternating Relays - ARP Series
ARP120A2R
Duplex Alternating Relays - ARP Series ARP120A2R
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other isolated contact. Each time the initiating switch is opened, the output relay contacts will change state, thus alternating the two loads. Two LED indicators show the status of the output relay. Cross-wired alternating relays are also used where additional capacity is required in case of excess load requirements. Not only will this version alternate between two loads, but it also allows both loads to run simultaneously when the lead and lag switches are closed, thus providing a way for both loads to operate when running just one does not provide enough capacity. Duplex Alternating Relays are available in three output configurations: SPDT, DPDT and DPDT cross-wired. See KnowledgeBase Article for more information. Each version is available with an optional three position selector switch. This allows the unit to alternate the two loads as normal, or lock the relay to one load or the other. By locking the Alternating Relay to one load, the other load can be removed for service without rewiring the first load for continuous operation. In addition, on cross-wired versions, locking a load to always operate first allows the user to balance the run time of both loads if one load has fewer hours of operation than the other. The selector switch has a low profile to prevent any accidental changes in status.

Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other isolated contact. Each time the initiating switch is opened, the output relay contacts will change state, thus alternating the two loads. Two LED indicators show the status of the output relay.

Cross-wired alternating relays are also used where additional capacity is required in case of excess load requirements. Not only will this version alternate between two loads, but it also allows both loads to run simultaneously when the lead and lag switches are closed, thus providing a way for both loads to operate when running just one does not provide enough capacity.

Duplex Alternating Relays are available in three output configurations: SPDT, DPDT and DPDT cross-wired. See KnowledgeBase Article for more information.

Each version is available with an optional three position selector switch. This allows the unit to alternate the two loads as normal, or lock the relay to one load or the other. By locking the Alternating Relay to one load, the other load can be removed for service without rewiring the first load for continuous operation. In addition, on cross-wired versions, locking a load to always operate first allows the user to balance the run time of both loads if one load has fewer hours of operation than the other. The selector switch has a low profile to prevent any accidental changes in status.

Supplier's Site
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC - 70175139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC
70175139
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC 70175139
Relay;E-Mech;Alterna ting;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC

Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC

Supplier's Site
MCRM Alternating - ARP120A2R - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Alternating
ARP120A2R
MCRM Alternating ARP120A2R
Alternating Relay, 120VAC, DPDT 10A

Alternating Relay, 120VAC, DPDT 10A

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Macromatic Controls - 28B2270 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Macromatic Controls
28B2270
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Macromatic Controls 28B2270
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARP Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARP Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number ARP120A2R 70175139 ARP120A2R 28B2270
Product Name Duplex Alternating Relays - ARP Series Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/30AC/DC MCRM Alternating Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Macromatic Controls
Relay Type General
Mounting Socket or Plug-in Style; 1.7" x 3.1" x 2.4" Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Sealed Relay; Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products