Macromatic Industrial Controls, Inc. Din Rail Relay Socket; Socket Mounting Macromatic Controls 70169-D

Description
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Macromatic Plug-In Relays RoHS Compliant: Yes
Datasheet
Description
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Macromatic Plug-In Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Relay Socket; Socket Mounting Macromatic Controls - 04M6767 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Relay Socket; Socket Mounting Macromatic Controls
04M6767
Din Rail Relay Socket; Socket Mounting Macromatic Controls 04M6767
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Macromatic Plug-In Relays RoHS Compliant: Yes

DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Macromatic Plug-In Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 04M6767
Product Name Din Rail Relay Socket; Socket Mounting Macromatic Controls
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details