Alternative Parts (Cross-Reference): Cross
Manufacturer: MACOM Technology Solutions
Category: Discrete Semiconductor Products Diodes RF Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 500V
Current - Max: 500 mA
Capacitance @ Vr, F: 0.42pF @ 50V, 1MHz
Resistance @ If, F: 360mOhm @ 100mA, 500MHz
Power Dissipation (Max): 40 W
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products Diodes RF Diodes |
| Configuration | Single |