Alternative Parts (Cross-Reference): Cross
Manufacturer: MACOM Technology Solutions
Category: Discrete Semiconductor Products Diodes RF Diodes
Package: Tray
Product Status: Active
Diode Type: Active
Voltage - Peak Reverse (Max): 50V
Capacitance @ Vr, F: 0.02pF @ 5V, 10GHz
Package / Case: Die
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products Diodes RF Diodes |
| Diode Type | Active |