MACOM RF Evaluation and Development Kits, Boards - XX1002-QH-EV1 XX1002-QH-EV1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 800203-XX1002-QH-EV1 Type: Multiplier For Use With/Related Products: XX1002 Frequency: 2.5GHz ~ 6GHz, 5GHz ~ 12GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 800203-XX1002-QH-EV1 Type: Multiplier For Use With/Related Products: XX1002 Frequency: 2.5GHz ~ 6GHz, 5GHz ~ 12GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - XX1002-QH-EV1 - 800203-XX1002-QH-EV1 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - XX1002-QH-EV1
800203-XX1002-QH-EV1
RF Evaluation and Development Kits, Boards - XX1002-QH-EV1 800203-XX1002-QH-EV1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 800203-XX1002-QH-EV1 Type: Multiplier For Use With/Related Products: XX1002 Frequency: 2.5GHz ~ 6GHz, 5GHz ~ 12GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 800203-XX1002-QH-EV1
Type: Multiplier
For Use With/Related Products: XX1002
Frequency: 2.5GHz ~ 6GHz, 5GHz ~ 12GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - XX1002-QH-EV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
XX1002-QH-EV1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards XX1002-QH-EV1
EVAL BOARD FOR XX1002-QH-0G0T

EVAL BOARD FOR XX1002-QH-0G0T

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 800203-XX1002-QH-EV1 XX1002-QH-EV1
Product Name RF Evaluation and Development Kits, Boards - XX1002-QH-EV1 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2863994 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-212019-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers