MACOM Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards XX1000-QT-EV1

Description
Win Source Part Number: 1315017-XX1000-QT-EV 1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Multiplier Package: Box For Use With/Related Products: XX1000 Frequency: 7.5GHz ~ 22.5GHz, 15GHz ~ 45GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Base Product Number: XX1000
Request a Quote Datasheet
Description
Win Source Part Number: 1315017-XX1000-QT-EV 1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Multiplier Package: Box For Use With/Related Products: XX1000 Frequency: 7.5GHz ~ 22.5GHz, 15GHz ~ 45GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Base Product Number: XX1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1315017-XX1000-QT-EV1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1315017-XX1000-QT-EV1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1315017-XX1000-QT-EV1
Win Source Part Number: 1315017-XX1000-QT-EV 1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Multiplier Package: Box For Use With/Related Products: XX1000 Frequency: 7.5GHz ~ 22.5GHz, 15GHz ~ 45GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Base Product Number: XX1000

Win Source Part Number: 1315017-XX1000-QT-EV1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Multiplier
Package: Box
For Use With/Related Products: XX1000
Frequency: 7.5GHz ~ 22.5GHz, 15GHz ~ 45GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: MACOM Technology Solutions
Base Product Number: XX1000

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 1465-1683-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1683-ND
RF, RFID, Wireless Evaluation Boards 1465-1683-ND
XX1000 - Multiplier Evaluation Board

XX1000 - Multiplier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - XX1000-QT-EV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
XX1000-QT-EV1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards XX1000-QT-EV1
EVAL BOARD FOR XX1000-QT-0G0T

EVAL BOARD FOR XX1000-QT-0G0T

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1315017-XX1000-QT-EV1 1465-1683-ND XX1000-QT-EV1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DKFC5071A-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2018098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details