Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106002-XU1019-QH-0G
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 24
Power Gain: 9 dB
Categories: OEM Parts(T-Z)
Case / Package: QFN EP
Alternative Parts (Cross-Reference): XU1019-QH-0G00XU1019
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106002-XU1019-QH-0G00 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XU1019-QH-0G00 |