The XU1005-BD-000V is a 10.0-18.0 GHz GaAs MMIC transmitter chip with integrated mixer, LO buffer, and output amplifier, designed for millimeter-wave point-to-point radio, LMDS, SATCOM, and VSAT applications. It delivers +17 dBm output third-order intercept and 15 dB image rejection across the band, with +6 dBm LO drive level and 8 dB conversion gain. The device operates with a +5.0 V to +5.5 V drain supply, drawing up to 200 mA per channel, and requires a negative gate bias of -0.6 V for the mixer. It is rated for operation from -55 °C to the maximum junction temperature defined by MTTF tables, and features backside via holes for conductive epoxy or eutectic solder die attach. The chip is 0.100 mm thick with gold metallization and passivation, and is supplied as a bare die in vacuum release gel packs with RoHS compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Modules |
| Product Number | XU1005-BD-000V |
| Product Name | RF Transmitter Module |
| Device Type | Transmitter |