MACOM OEM Parts - OEM Parts (T - Z) - XR1008-QB-ANP0 XR1008-QB-ANP0

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105936-XR1008-QB-AN P0 Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts(T-Z) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105936-XR1008-QB-AN P0 Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts(T-Z) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XR1008-QB-ANP0 - 1105936-XR1008-QB-ANP0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XR1008-QB-ANP0
1105936-XR1008-QB-ANP0
OEM Parts - OEM Parts (T - Z) - XR1008-QB-ANP0 1105936-XR1008-QB-ANP0
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105936-XR1008-QB-AN P0 Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts(T-Z) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105936-XR1008-QB-ANP0
Mounting: SMD (SMT)
Number of Pins: 28
Categories: OEM Parts(T-Z)
Case / Package: QFN EP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105936-XR1008-QB-ANP0
Product Name OEM Parts - OEM Parts (T - Z) - XR1008-QB-ANP0
Unlock Full Specs
to access all available technical data