MACOM OEM Parts - OEM Parts (T - Z) - XD1001-BD-000V XD1001-BD-000V

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105808-XD1001-BD-00 0V Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XD1001-BD-000VXD1001 BD000V; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105808-XD1001-BD-00 0V Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XD1001-BD-000VXD1001 BD000V; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XD1001-BD-000V - 1105808-XD1001-BD-000V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XD1001-BD-000V
1105808-XD1001-BD-000V
OEM Parts - OEM Parts (T - Z) - XD1001-BD-000V 1105808-XD1001-BD-000V
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105808-XD1001-BD-00 0V Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XD1001-BD-000VXD1001 BD000V; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105808-XD1001-BD-000V
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XD1001-BD-000VXD1001BD000V;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 5.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105808-XD1001-BD-000V
Product Name OEM Parts - OEM Parts (T - Z) - XD1001-BD-000V
Unlock Full Specs
to access all available technical data

Similar Products