MACOM 11GHz 4V QFN Operational Amplifier IC XB1007-QT-0G00

Description
RF Amp Single Buffer Amp 11GHz 4V 16-Pin QFN EP T/R Product overview: XB1007-QT-0G00 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 4V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11GHz, 4V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XB1007-QT-0G00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Single Buffer Amp 11GHz 4V 16-Pin QFN EP T/R Product overview: XB1007-QT-0G00 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 4V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11GHz, 4V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XB1007-QT-0G00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11GHz 4V QFN Operational Amplifier IC - 687-XB1007-QT-0G00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11GHz 4V QFN Operational Amplifier IC
687-XB1007-QT-0G00
11GHz 4V QFN Operational Amplifier IC 687-XB1007-QT-0G00
RF Amp Single Buffer Amp 11GHz 4V 16-Pin QFN EP T/R Product overview: XB1007-QT-0G00 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 4V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11GHz, 4V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XB1007-QT-0G00 can be used for catalog matching and distributor lookup.

RF Amp Single Buffer Amp 11GHz 4V 16-Pin QFN EP T/R Product overview: XB1007-QT-0G00 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 4V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11GHz, 4V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XB1007-QT-0G00 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XB1007-QT-0G00 - 1160143-XB1007-QT-0G00 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XB1007-QT-0G00
1160143-XB1007-QT-0G00
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XB1007-QT-0G00 1160143-XB1007-QT-0G00
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160143-XB1007-QT-0G 00 Packaging: Bulk Frequency: 11 GHz Number of Channels: 1 Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QFN EP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 4 V Max Operating Temperature: 85 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160143-XB1007-QT-0G00
Packaging: Bulk
Frequency: 11 GHz
Number of Channels: 1
Number of Pins: 16
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: QFN EP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 4 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-XB1007-QT-0G00 1160143-XB1007-QT-0G00
Product Name 11GHz 4V QFN Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XB1007-QT-0G00
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data