MACOM TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2820R UF2820R

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220412-UF2820R Packaging: Bulk Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 200 °C Continuous Drain Current (ID): 4 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220412-UF2820R Packaging: Bulk Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 200 °C Continuous Drain Current (ID): 4 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2820R - 1220412-UF2820R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2820R
1220412-UF2820R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2820R 1220412-UF2820R
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220412-UF2820R Packaging: Bulk Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 200 °C Continuous Drain Current (ID): 4 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220412-UF2820R
Packaging: Bulk
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 200 °C
Continuous Drain Current (ID): 4 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1220412-UF2820R
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2820R
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details