RF Mosfet N-Channel 28V 200mA 100MHz ~ 500MHz 10dB 20W
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325011-UF2820P
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 100MHz ~ 500MHz
Current - Test: 200 mA
Gain: 10dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 20W
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A
HTSUS: 8541.29.0095
Other Part Number: 1465-1211
Base Product Number: UF2820
RoHS Status: ROHS3 Compliant
RF MOSFET 28V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1465-1211-ND | 1325011-UF2820P | UF2820P |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Output Power | 20 watts | ||
| Power Gain | 10 dB |