MACOM RF/IF and RFID - Balun TP-101-PIN

Description
Win Source Part Number: 1100644-TP-101-PIN Category: RF/IF and RFID>Balun Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.5dB Package / Case: 6-FlatPack Alternative Parts (Cross-Reference): TP-101-PINTP-101PIN; TP101 PIN; TP101PIN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1121 Base Product Number: TP-101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1100644-TP-101-PIN Category: RF/IF and RFID>Balun Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.5dB Package / Case: 6-FlatPack Alternative Parts (Cross-Reference): TP-101-PINTP-101PIN; TP101 PIN; TP101PIN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1121 Base Product Number: TP-101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1100644-TP-101-PIN - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1100644-TP-101-PIN
RF/IF and RFID - Balun 1100644-TP-101-PIN
Win Source Part Number: 1100644-TP-101-PIN Category: RF/IF and RFID>Balun Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.5dB Package / Case: 6-FlatPack Alternative Parts (Cross-Reference): TP-101-PINTP-101PIN; TP101 PIN; TP101PIN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1121 Base Product Number: TP-101 RoHS Status: RoHS non-compliant

Win Source Part Number: 1100644-TP-101-PIN
Category: RF/IF and RFID>Balun
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency Range: 500kHz ~ 1.5GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Insertion Loss (Max): 0.5dB
Package / Case: 6-FlatPack
Alternative Parts (Cross-Reference): TP-101-PINTP-101PIN; TP101 PIN; TP101PIN;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: MACOM Technology Solutions
Other Names: 1465-1121
Base Product Number: TP-101
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1100644-TP-101-PIN
Product Name RF/IF and RFID - Balun
Frequency 500000 to 1.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details