MACOM Switches - SPDT

Description
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.
Description
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

Suppliers

Company
Product
Description
Supplier Links
Switches - SPDT -  - MACOM
Lowell, MA, USA
Switches - SPDT
Switches - SPDT
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Switches
Product Name Switches - SPDT
Package Type Surface Mount (optional feature); Flatpack (optional feature); Plugin (optional feature)
Frequency Range 0.0 to 50000 MHz
Insertion Loss 0.0 to 53 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS6KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details