MACOM RF Switches - SW05-0311 SW05-0311

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 898581-SW05-0311 Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC General Purpose SPST 50Ohm CR-9 Package: CR-9 Package: Tray Family Name: SW05 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 898581-SW05-0311 Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC General Purpose SPST 50Ohm CR-9 Package: CR-9 Package: Tray Family Name: SW05 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW05-0311 - 898581-SW05-0311 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SW05-0311
898581-SW05-0311
RF Switches - SW05-0311 898581-SW05-0311
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 898581-SW05-0311 Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC General Purpose SPST 50Ohm CR-9 Package: CR-9 Package: Tray Family Name: SW05 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 898581-SW05-0311
Operating Temperature Range: -40°C ~ 125°C
Features: RF Switch IC General Purpose SPST 50Ohm CR-9
Package: CR-9
Package: Tray
Family Name: SW05
Categories: RF/IF and RFID
Case / Package: CR-9
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898581-SW05-0311
Product Name RF Switches - SW05-0311
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details