MACOM Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SW-314-TB

Description
Win Source Part Number: 1283538-SW-314-TB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SW-314 Standard Package: 1 Frequency: 0Hz ~ 3GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Other Names: 1465-1673 Base Product Number: SW-314
Request a Quote Datasheet
Description
Win Source Part Number: 1283538-SW-314-TB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SW-314 Standard Package: 1 Frequency: 0Hz ~ 3GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Other Names: 1465-1673 Base Product Number: SW-314
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283538-SW-314-TB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283538-SW-314-TB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283538-SW-314-TB
Win Source Part Number: 1283538-SW-314-TB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SW-314 Standard Package: 1 Frequency: 0Hz ~ 3GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Other Names: 1465-1673 Base Product Number: SW-314

Win Source Part Number: 1283538-SW-314-TB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SP4T
Package: Box
For Use With/Related Products: SW-314
Standard Package: 1
Frequency: 0Hz ~ 3GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: MACOM Technology Solutions
Other Names: 1465-1673
Base Product Number: SW-314

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SW-314-TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SW-314-TB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SW-314-TB
EVAL BOARD FOR SW-314-PIN

EVAL BOARD FOR SW-314-PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283538-SW-314-TB SW-314-TB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA1019EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,GVA-63+,DF782,50 OHM - TB-410-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2027607 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details