MACOM RF and Wireless - RF Switches SW-313-PIN

Description
IC RF SWITCH SPDT 3GHZ CR-9
Datasheet
Description
IC RF SWITCH SPDT 3GHZ CR-9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - SW-313-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
SW-313-PIN
RF and Wireless - RF Switches SW-313-PIN
IC RF SWITCH SPDT 3GHZ CR-9

IC RF SWITCH SPDT 3GHZ CR-9

Supplier's Site
RF Switches - SW-313-PIN - ODG (Origin Data Global)
Shenzhen, China
RF Switches
SW-313-PIN
RF Switches SW-313-PIN
IC RF SWITCH SPDT 3GHZ CR-9

IC RF SWITCH SPDT 3GHZ CR-9

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SW-313-PIN SW-313-PIN
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - 863-SI47911A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details