RF Switch IC General Purpose SPDT 3GHz 50Ohm CR-9
RF Switch IC General Purpose SPDT 3 GHz 50Ohm CR-9
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1465-1119-ND | SW-313-PIN |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; CR-9 | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz |