MACOM RF and Wireless - RF Switches SW-312-PIN

Description
IC RF SWITCH SPDT 3GHZ CR-9
Description
IC RF SWITCH SPDT 3GHZ CR-9

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
SW-312-PIN
RF and Wireless - RF Switches SW-312-PIN
IC RF SWITCH SPDT 3GHZ CR-9

IC RF SWITCH SPDT 3GHZ CR-9

Supplier's Site
RF Switches - SW-312-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-312-PIN
RF Switches SW-312-PIN
RF Switch IC General Purpose SPDT 50Ohm CR-9

RF Switch IC General Purpose SPDT 50Ohm CR-9

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SW-312-PIN SW-312-PIN
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 3000 MHz 3000 MHz
Insertion Loss 1.2 dB 1.2 dB
Isolation 45 dB 45 dB
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details