MACOM RF Switches SW-262-PIN

Description
RF Switch IC General Purpose SP4T 50Ohm FP-17
Description
RF Switch IC General Purpose SP4T 50Ohm FP-17

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-262-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-262-PIN
RF Switches SW-262-PIN
RF Switch IC General Purpose SP4T 50Ohm FP-17

RF Switch IC General Purpose SP4T 50Ohm FP-17

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
SW-262-PIN
RF and Wireless - RF Switches SW-262-PIN
IC RF SWITCH SP4T 2GHZ FP-17

IC RF SWITCH SP4T 2GHZ FP-17

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number SW-262-PIN SW-262-PIN
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 5 to 2000 MHz 5 to 2000 MHz
Insertion Loss 2.2 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC3024TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details