Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097428-SW-259PIN
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts( S )
Case / Package: SOIC
Alternative Parts (Cross-Reference): SW-259PINSW-259 PIN; SW-259-PIN; SW259PIN;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
ELV: Non-Compliant
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097428-SW-259PIN |
| Product Name | OEM Parts - OEM Parts ( S ) - SW-259PIN |