MACOM RF Switches SW-226-PIN

Description
RF Switch IC Cellular, GPS SPDT 50Ohm CR-2
Request a Quote
Description
RF Switch IC Cellular, GPS SPDT 50Ohm CR-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SW-226-PIN is a GaAs SPDT RF switch designed for operation from DC to 4 GHz. It features a terminated design, providing high isolation and low insertion loss, making it suitable for various applications including synthesizer switching and transmit/receive switching in radio and cellular equipment. The switch is packaged in a lead-free, hermetically sealed 7-lead ceramic CR-2 package, ensuring reliability in harsh environments such as military and space applications. It has a typical switching speed of 6 ns and operates with ultra-low DC power consumption. The device supports an input power of up to +27 dBm at 0.5 GHz and +34 dBm from 0.5 to 4.0 GHz, with an isolation of 53 dB at 0.5 GHz. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SW-226-PIN is a GaAs SPDT RF switch designed for operation from DC to 4 GHz. It features a terminated design, providing high isolation and low insertion loss, making it suitable for various applications including synthesizer switching and transmit/receive switching in radio and cellular equipment. The switch is packaged in a lead-free, hermetically sealed 7-lead ceramic CR-2 package, ensuring reliability in harsh environments such as military and space applications. It has a typical switching speed of 6 ns and operates with ultra-low DC power consumption. The device supports an input power of up to +27 dBm at 0.5 GHz and +34 dBm from 0.5 to 4.0 GHz, with an isolation of 53 dB at 0.5 GHz. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-SW-226-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, GPS SPDT 50Ohm CR-2

RF Switch IC Cellular, GPS SPDT 50Ohm CR-2

Buy Now Datasheet
RF Switches - SW-226-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-226-PIN
RF Switches SW-226-PIN
RF Switch IC Cellular, GPS SPDT 50Ohm CR-2

RF Switch IC Cellular, GPS SPDT 50Ohm CR-2

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-SW-226-PIN-ND SW-226-PIN
Product Name RF Switches RF Switches
Package Type Surface Mount; CR-2 Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.1-6.0 GHz GaAs SPDT Switch - SKY13335-381LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 24 to 27 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details