MACOM RF Switches SW-224-PIN

Description
RF Switch IC General Purpose SPDT 50Ohm TO-5-3
Description
RF Switch IC General Purpose SPDT 50Ohm TO-5-3

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-224-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-224-PIN
RF Switches SW-224-PIN
RF Switch IC General Purpose SPDT 50Ohm TO-5-3

RF Switch IC General Purpose SPDT 50Ohm TO-5-3

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SW-224-PIN
Product Name RF Switches
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
Waveguide Coaxial Switches - NWCSD-75-S - kTB Solutions
Specs
Frequency Range 0.0 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details