MACOM RF Switches SW-217-PIN

Description
RF Switch IC General Purpose SPDT 50Ohm DI-1
Description
RF Switch IC General Purpose SPDT 50Ohm DI-1

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-217-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-217-PIN
RF Switches SW-217-PIN
RF Switch IC General Purpose SPDT 50Ohm DI-1

RF Switch IC General Purpose SPDT 50Ohm DI-1

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
SW-217-PIN
RF and Wireless - RF Switches SW-217-PIN
IC RF SWITCH SPDT 2GHZ DI-1

IC RF SWITCH SPDT 2GHZ DI-1

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number SW-217-PIN SW-217-PIN
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 5 to 2000 MHz 5 to 2000 MHz
Insertion Loss 1.5 dB 1.5 dB
Isolation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details