RF Switch IC General Purpose SPDT 50Ohm DI-1
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SW-207-PIN |
| Product Name | RF Switches |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 5 to 3000 MHz |
| Insertion Loss | 2.3 dB |