MACOM RF and Wireless - RF Switches SW-204-PIN

Description
IC RF SWITCH SPDT 3GHZ FP-13
Description
IC RF SWITCH SPDT 3GHZ FP-13

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
SW-204-PIN
RF and Wireless - RF Switches SW-204-PIN
IC RF SWITCH SPDT 3GHZ FP-13

IC RF SWITCH SPDT 3GHZ FP-13

Supplier's Site
RF Switches - SW-204-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-204-PIN
RF Switches SW-204-PIN
RF Switch IC General Purpose SPDT 50Ohm FP-13

RF Switch IC General Purpose SPDT 50Ohm FP-13

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SW-204-PIN SW-204-PIN
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 3000 MHz 3000 MHz
Insertion Loss 1.5 dB 1.5 dB
Isolation 28 dB 28 dB
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details