MACOM SMD 200MHZ 2.4GHZ Rf Amplifier SMPA2010

Description
IC RF AMP GPS 200MHZ-2.4GHZ SMD Product overview: SMPA2010 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHZ, 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 200MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMPA2010 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP GPS 200MHZ-2.4GHZ SMD Product overview: SMPA2010 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHZ, 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 200MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMPA2010 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPA2010 is a surface mount RF amplifier designed for operation within a frequency range of 200 to 2000 MHz. It features a typical output power of +25.5 dBm and a third-order intercept point (IP3) of +33 dBm, indicating strong linearity and performance. The amplifier has a moderate noise figure of 5.0 dB and a low voltage standing wave ratio (VSWR) of 1.5:1, which contributes to efficient signal transmission. This discrete hybrid amplifier utilizes thin film manufacturing processes, ensuring high reliability and accurate performance. It is available in hermetically sealed surface mount packages and can be subjected to MIL-STD-883 environmental screening. The device operates with a DC voltage of +15 V and has a maximum DC current of 179 mA. The SMPA2010 is suitable for applications requiring a robust and reliable amplification solution in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The SMPA2010 is a surface mount RF amplifier designed for operation within a frequency range of 200 to 2000 MHz. It features a typical output power of +25.5 dBm and a third-order intercept point (IP3) of +33 dBm, indicating strong linearity and performance. The amplifier has a moderate noise figure of 5.0 dB and a low voltage standing wave ratio (VSWR) of 1.5:1, which contributes to efficient signal transmission. This discrete hybrid amplifier utilizes thin film manufacturing processes, ensuring high reliability and accurate performance. It is available in hermetically sealed surface mount packages and can be subjected to MIL-STD-883 environmental screening. The device operates with a DC voltage of +15 V and has a maximum DC current of 179 mA. The SMPA2010 is suitable for applications requiring a robust and reliable amplification solution in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
SMD 200MHZ 2.4GHZ Rf Amplifier - 860-SMPA2010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MHZ 2.4GHZ Rf Amplifier
860-SMPA2010
SMD 200MHZ 2.4GHZ Rf Amplifier 860-SMPA2010
IC RF AMP GPS 200MHZ-2.4GHZ SMD Product overview: SMPA2010 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHZ, 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 200MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMPA2010 can be used for catalog matching and distributor lookup.

IC RF AMP GPS 200MHZ-2.4GHZ SMD Product overview: SMPA2010 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHZ, 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 200MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMPA2010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - SMPA2010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
SMPA2010
RF Amplifiers SMPA2010
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-SMPA2010 SMPA2010
Product Name SMD 200MHZ 2.4GHZ Rf Amplifier RF Amplifiers
Package Type Tray 4-SMD Module
Unlock Full Specs
to access all available technical data