The SMA88 RF amplifier from Quarktwin Technology Ltd. is designed for a frequency range of 5 to 500 MHz and features a high gain of 18.7 dB (typical) and an output power of +20.5 dBm (typical). This amplifier utilizes a discrete thin film hybrid design, ensuring accurate performance and high reliability. It incorporates an active DC biasing network for temperature stability and an RF choke for power supply decoupling. The SMA88 is available in a surface mount package and is hermetically sealed, with options for MIL-STD-883 environmental screening. It operates with a 50Ω impedance and a DC voltage of +15 V. The amplifier has a maximum noise figure of 3.5 dB and a typical third-order intercept point (IP3) of +30 dBm. The device is suitable for applications requiring reliable amplification across a broad frequency range. Engineers should consider the SMA88 for projects that demand high gain and output power in RF applications, particularly where space and reliability are critical.
IC RF AMP GPS 2MHZ-500MHZ SMD Product overview: SMA88 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHZ, 500MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA88 can be used for catalog matching and distributor lookup.
RF Amplifier IC General Purpose 2MHz ~ 500MHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-SMA88 | SMA88 |
| Product Name | SMD 2MHZ 500MHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |