The SMA67-1 is a surface mount RF amplifier designed for applications within the frequency range of 10 to 600 MHz. It features a typical output power of +17.0 dBm at a DC current of 36 mA, and a low noise figure of 3.6 dB, making it suitable for high-efficiency amplification tasks. The amplifier operates over a wide power supply range of +5 to +15 volts and is built using a discrete hybrid design that ensures reliable performance through thin film manufacturing processes. This single-stage bipolar transistor feedback amplifier offers a small signal gain of at least 15.0 dB and maintains gain flatness within ±0.3 dB at 25°C. The device is characterized by high dynamic range and efficiency, with a reverse isolation of 17 dB and an input/output VSWR of 1.7:1. The SMA67-1 is hermetically sealed and is available with MIL-STD-883 environmental screening, ensuring durability in various operating conditions. Engineers considering this amplifier should note its thermal resistance of 184°C/W and maximum storage temperature of +125°C, which may influence thermal management strategies in their designs.
IC RF AMP GPS 5MHZ-700MHZ SMD Product overview: SMA67-1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MHZ, 700MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 5MHZ, 700MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA67-1 can be used for catalog matching and distributor lookup.
RF Amplifier IC General Purpose 5MHz ~ 700MHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-SMA67-1 | SMA67-1 |
| Product Name | SMD 5MHZ 700MHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |