The SMA61 RF amplifier from Quarktwin Technology Ltd. operates within a frequency range of 2 to 6 GHz and features a medium output level of +12.5 dBm (typical). It is designed as a discrete hybrid amplifier utilizing GaAs FET feedback technology, which contributes to its low noise figure of 3.2 dB (typical) and reliable performance. The amplifier is available in a surface mount package and is hermetically sealed, ensuring durability and stability in various environments. The SMA61 is characterized by a small signal gain of at least 7.5 dB and a gain flatness of ±0.4 dB at 25°C. It has a reverse isolation of 14 dB and an input/output VSWR of 1.5:1. The device operates at a DC voltage of +5 V and has a maximum DC current of 35 mA. It is suitable for applications requiring a compact and efficient amplification solution in the specified frequency range.
IC RF AMP GPS 1.8GHZ SMD-6.2GHZ Product overview: SMA61 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHZ, 6.2GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.8GHZ, 6.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA61 can be used for catalog matching and distributor lookup.
RF Amplifier IC General Purpose 1.8GHz ~ 6.2GHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-SMA61 | SMA61 |
| Product Name | SMD 1.8GHZ 6.2GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |