MACOM SMD 5MHZ 1GHZ Rf Amplifier SMA1021

Description
IC RF AMP GPS 5MHZ-1GHZ SMD Product overview: SMA1021 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA1021 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP GPS 5MHZ-1GHZ SMD Product overview: SMA1021 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA1021 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMA1021 is a discrete hybrid RF amplifier designed for a frequency range of 10 to 1000 MHz. It features a two-stage bipolar transistor feedback design that ensures consistent performance and high reliability, utilizing thin film manufacturing processes. The amplifier includes an active DC biasing network for temperature-stable operation and is available in hermetically sealed TO-8 and surface mount packages, with MIL-STD-883 environmental screening options. Key electrical specifications include a minimum small signal gain of 25 dB across the guaranteed temperature range, a maximum noise figure of 4.5 dB, and a power output of at least 14 dBm at 1 dB compression. The amplifier exhibits good gain flatness, with a maximum deviation of ±0.7 dB. Input and output VSWR values are 1.9:1 and 1.9:1, respectively, under guaranteed conditions. The device operates at a DC voltage of +5 V and has a maximum DC current of 60 mA. The SMA1021 is suitable for applications requiring reliable amplification in the specified frequency range, making it a viable option for engineers seeking a robust RF amplifier solution.

Datasheet Summary
Powered by GS/AI

The SMA1021 is a discrete hybrid RF amplifier designed for a frequency range of 10 to 1000 MHz. It features a two-stage bipolar transistor feedback design that ensures consistent performance and high reliability, utilizing thin film manufacturing processes. The amplifier includes an active DC biasing network for temperature-stable operation and is available in hermetically sealed TO-8 and surface mount packages, with MIL-STD-883 environmental screening options. Key electrical specifications include a minimum small signal gain of 25 dB across the guaranteed temperature range, a maximum noise figure of 4.5 dB, and a power output of at least 14 dBm at 1 dB compression. The amplifier exhibits good gain flatness, with a maximum deviation of ±0.7 dB. Input and output VSWR values are 1.9:1 and 1.9:1, respectively, under guaranteed conditions. The device operates at a DC voltage of +5 V and has a maximum DC current of 60 mA. The SMA1021 is suitable for applications requiring reliable amplification in the specified frequency range, making it a viable option for engineers seeking a robust RF amplifier solution.

Suppliers

Company
Product
Description
Supplier Links
SMD 5MHZ 1GHZ Rf Amplifier - 860-SMA1021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5MHZ 1GHZ Rf Amplifier
860-SMA1021
SMD 5MHZ 1GHZ Rf Amplifier 860-SMA1021
IC RF AMP GPS 5MHZ-1GHZ SMD Product overview: SMA1021 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA1021 can be used for catalog matching and distributor lookup.

IC RF AMP GPS 5MHZ-1GHZ SMD Product overview: SMA1021 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA1021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - SMA1021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
SMA1021
RF Amplifiers SMA1021
RF Amplifier IC General Purpose 5MHz ~ 1GHz

RF Amplifier IC General Purpose 5MHz ~ 1GHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-SMA1021 SMA1021
Product Name SMD 5MHZ 1GHZ Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details