MACOM RF/IF and RFID - RF Misc ICs and Modules SFD25H

Description
Win Source Part Number: 1236129-SFD25H Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.8GHz Function: Frequency Doubler Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1686 Base Product Number: SFD25
Request a Quote Datasheet
Description
Win Source Part Number: 1236129-SFD25H Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.8GHz Function: Frequency Doubler Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1686 Base Product Number: SFD25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236129-SFD25H - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236129-SFD25H
RF/IF and RFID - RF Misc ICs and Modules 1236129-SFD25H
Win Source Part Number: 1236129-SFD25H Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.8GHz Function: Frequency Doubler Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1686 Base Product Number: SFD25

Win Source Part Number: 1236129-SFD25H
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 4.8GHz
Function: Frequency Doubler
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1686
Base Product Number: SFD25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236129-SFD25H
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 4.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details