MACOM RF Switches S11

Description
RF Switch IC General Purpose SPST 50Ohm TO-8
Description
RF Switch IC General Purpose SPST 50Ohm TO-8

Suppliers

Company
Product
Description
Supplier Links
RF Switches - S11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
S11
RF Switches S11
RF Switch IC General Purpose SPST 50Ohm TO-8

RF Switch IC General Purpose SPST 50Ohm TO-8

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number S11
Product Name RF Switches
Operating Temperature -54 to 125 C (-65.2 to 257 F)
Frequency Range 10 to 500 MHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details