MACOM RF Switches S10

Description
RF Switch IC General Purpose SPST 50Ohm TO-8
Description
RF Switch IC General Purpose SPST 50Ohm TO-8

Suppliers

Company
Product
Description
Supplier Links
RF Switches - S10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
S10
RF Switches S10
RF Switch IC General Purpose SPST 50Ohm TO-8

RF Switch IC General Purpose SPST 50Ohm TO-8

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number S10
Product Name RF Switches
Operating Temperature -54 to 125 C (-65.2 to 257 F)
Frequency Range 10 to 500 MHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details