MACOM SMD 215MHZ Rf Antenna PHA4000-1

Description
RF ANT 215MHZ MODULE SMD Product overview: PHA4000-1 from MACOM Technology Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 215MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PHA4000-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 215MHZ MODULE SMD Product overview: PHA4000-1 from MACOM Technology Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 215MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PHA4000-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 215MHZ Rf Antenna - 875-PHA4000-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 215MHZ Rf Antenna
875-PHA4000-1
SMD 215MHZ Rf Antenna 875-PHA4000-1
RF ANT 215MHZ MODULE SMD Product overview: PHA4000-1 from MACOM Technology Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 215MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PHA4000-1 can be used for catalog matching and distributor lookup.

RF ANT 215MHZ MODULE SMD Product overview: PHA4000-1 from MACOM Technology Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 215MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PHA4000-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - PHA4000-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PHA4000-1
RF Antennas PHA4000-1
215MHz Module RF Antenna 30MHz ~ 400MHz 28dB Surface Mount

215MHz Module RF Antenna 30MHz ~ 400MHz 28dB Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-PHA4000-1 PHA4000-1
Product Name SMD 215MHZ Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers