Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973028-PH2323-3
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Power Dissipation: 11 W
Collector Emitter Voltage (VCEO): 60 V
Max Collector Current: 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973028-PH2323-3 |
| Product Name | OEM Parts - OEM Parts (O - R) - PH2323-3 |