Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030719-PH1214-300M
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 90 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030719-PH1214-300M |
| Product Name | OEM Parts - OEM Parts (O - R) - PH1214-300M |