MACOM OEM Parts - OEM Parts (O - R) - PH1214-2M PH1214-2M

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029672-PH1214-2M Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 8.8 W Collector Emitter Voltage (VCEO): 65 V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029672-PH1214-2M Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 8.8 W Collector Emitter Voltage (VCEO): 65 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PH1214-2M - 1029672-PH1214-2M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PH1214-2M
1029672-PH1214-2M
OEM Parts - OEM Parts (O - R) - PH1214-2M 1029672-PH1214-2M
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029672-PH1214-2M Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Power Dissipation: 8.8 W Collector Emitter Voltage (VCEO): 65 V

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029672-PH1214-2M
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Power Dissipation: 8.8 W
Collector Emitter Voltage (VCEO): 65 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1029672-PH1214-2M
Product Name OEM Parts - OEM Parts (O - R) - PH1214-2M
Unlock Full Specs
to access all available technical data