Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 790781-NPTB00025B
Packaging: Tray
Current Rating: 5.4A
Frequency: 0Hz ~ 4GHz
Current - Test: 225mA
Gain: 13.5dB
Transistor Type: HEMT
Voltage - Test: 28V
Family Name: NPTB00025B
Categories: Discrete Semiconductor Products
Voltage Rating DC: 100V
Introduction Date: May 14, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RF MOSFET HEMT 28V Product overview: NPTB00025B from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NPTB00025B can be used for catalog matching and distributor lookup.
RF MOSFET HEMT 28V
HEMT N-CH 28V 25W DC-4000MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 790781-NPTB00025B | 285-NPTB00025B | NPTB00025B | NPTB00025B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00025B | 28V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Transistor Type | JFET | |||
| Package Type | SOT3 | Tray | ||
| Packing Method | Tray | Tray |