RF MOSFET HEMT 28V 8SOIC Product overview: NPTB00004A from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NPTB00004A can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 790780-NPTB00004A
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Current Rating: 1.4A
Frequency: 0Hz ~ 6GHz
Current - Test: 50mA
Gain: 14.8dB
Transistor Type: HEMT
Voltage - Test: 28V
Power - Output: 4W
Family Name: NPTB00004A
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SOIC
Voltage Rating DC: 100V
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RF MOSFET HEMT 28V 8SOIC
RF JFET Transistors DC-6.0GHz 5W Gain 16dB GaN HEMT
HEMT N-CH 28V 5W DC-6GHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Transistors | RF MOSFET Transistors |
| Product Number | 285-NPTB00004A | 790780-NPTB00004A | NPTB00004A | NPTB00004A | NPTB00004A |
| Product Name | 28V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF JFET Transistors | RF FETs, MOSFETs |
| Package Type | Tube | SOT3 | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | |||
| Transistor Type | JFET |