MACOM TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004 NPTB00004

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1232063-NPTB00004 Manufacturer Homepage: www.macomtech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1232063-NPTB00004 Manufacturer Homepage: www.macomtech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004 - 1232063-NPTB00004 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004
1232063-NPTB00004
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004 1232063-NPTB00004
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1232063-NPTB00004 Manufacturer Homepage: www.macomtech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1232063-NPTB00004
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1232063-NPTB00004
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NPTB00004
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers