MACOM RF Switches MSWSE-010-15

Description
RF Switch IC General Purpose SPST 0503
Description
RF Switch IC General Purpose SPST 0503

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSWSE-010-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSWSE-010-15
RF Switches MSWSE-010-15
RF Switch IC General Purpose SPST 0503

RF Switch IC General Purpose SPST 0503

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MSWSE-010-15
Product Name RF Switches
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details