MACOM RF Switches MSW3101-310

Description
RF Switch IC General Purpose SP3T 50Ohm CS310
Description
RF Switch IC General Purpose SP3T 50Ohm CS310

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW3101-310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW3101-310
RF Switches MSW3101-310
RF Switch IC General Purpose SP3T 50Ohm CS310

RF Switch IC General Purpose SP3T 50Ohm CS310

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MSW3101-310
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 400 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details